Manufacturer: Vishay
Win Source Part Number: 080926-EGP20D-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 2A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 70pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: EGP20D
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BYV27-200; HER205G R0; HER205G; FR203G;
Introduction Date: June 19, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Diode Standard 200V 2A Through Hole DO-204AC (DO-15)
Diode Standard 200V 2A Through Hole DO-204AC (DO-15)
DIODE 2 A, 200 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: EGP20D-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP20D-E3/73 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 2A DO204AC
Rectifiers 200 Volt 2.0A 50ns Glass Passivated
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 080926-EGP20D-E3/73 | EGP20D-E3/73GITB-ND | 280-EGP20D-E3/73 | EGP20D-E3/73 | EGP20D-E3/73 |
| Product Name | Diodes, Rectifiers - Single - EGP20D-E3/73 | Single Diodes | 2 A 200 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| VF | 0.9500 volts | 0.9500 volts | |||
| VR | 200 volts | ||||
| IR | 0.0050 mA | ||||
| trr | 50 ns |