Win Source Part Number: 967814-EDZVFHT2R5.6B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Tolerance: ±2.13%
Power - Max: 150 mW
Current - Reverse Leakage @ Vr: 1 µA @ 2.5 V
Voltage - Zener (Nom) (Vz): 5.61 V
Impedance (Max) (Zzt): 60 Ohms
Package / Case: SC-79, SOD-523
Supplier Device Package: EMD2
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: EDZVFHT2R5.6BCT,EDZV
Base Product Number: EDZVFHT2
DIODE ZENER 5.61V 150MW EMD2 Product overview: EDZVFHT2R5.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.61V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.61V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVFHT2R5.6B can be used for catalog matching and distributor lookup.
Zener Diode 5.61V 150mW ±2.13% Surface Mount EMD2
Zener Diode 5.61V 150mW ±2.13% Surface Mount EMD2
Zener Diode 5.61V 150mW ±2.13% Surface Mount EMD2
ZENER DIODE, AEC-Q101, 0.15W, SOD-523; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZVFH Series; Automotive RoHS Compliant: Yes
DIODE ZENER 5.61V 150MW EMD2
Zener Diodes 150mW Pd Zener SOD-523
DIODE ZENER 5.61V 150MW EMD2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 967814-EDZVFHT2R5.6B | 287-EDZVFHT2R5.6B | EDZVFHT2R5.6BDKR-ND | 91Y4552 | EDZVFHT2R5.6B | EDZVFHT2R5.6B | EDZVFHT2R5.6B |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 5.61V 150MW Zener Diode | Single Zener Diodes | Zener Diode, Aec-Q101, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523-2 | EMD2 | |
| VZ | 5.61 volts | 5.6 volts | 5.6 volts | 5.61 volts | 5.61 volts | ||
| ZZT | 60 ohms | 60 ohms | 60 ohms | 60 ohms | |||
| IR | 1.00E-3 mA | 1.00E-3 mA | 1 mA | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | 150 C (302 F) |