DIODE ZENER 3.6V 150MW EMD2 Product overview: EDZVT2R3.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R3.6B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 801036-EDZVT2R3.6B
Packaging: Reel
Mounting Style: SMD
Tolerance: ±3%
Power - Max: 150mW
Voltage - Zener (Nom) (Vz): 3.6V
Supplier Device Package: EMD2
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-79, SOD-523
Impedance (Maximum) (Zzt): 100 Ohms
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 10μA at 1V
Zener Diode 3.6V 150mW ±3% Surface Mount EMD2
Zener Diode 3.6V 150mW ±3% Surface Mount EMD2
Zener Diode 3.6V 150mW ±3% Surface Mount EMD2
DIODE ZENER 3.6V 150MW EMD2
±3% Single 3.6V~3.845V 150mW 3.6V SOD-523 Zener Diodes ROHS
Zener Diodes Diode Zener Sgl 3.7225V 150mW
DIODE ZENER 3.6V 150MW EMD2
ZENER DIODE, 0.15W, 3.6V, SOD-523; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-EDZVT2R3.6B | 801036-EDZVT2R3.6B | EDZVT2R3.6BDKR-ND | EDZVT2R3.6B | EDZVT2R3.6B | EDZVT2R3.6B | EDZVT2R3.6B | 81Y6083 |
| Product Name | 3.6V 150MW Zener Diode | Diodes - Zener - Single - EDZVT2R3.6B | Single Zener Diodes | Single Zener Diodes | Diodes >> Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 0.15W, 3.6V, Sod-523; Zener Voltage Vz Typ Rohm |
| Package | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SOD-523 | SOD-523; SOD-523-2 | EMD2 | SOD-523; SOD-523 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VZ | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts | ||
| ZZT | 100 ohms | 100 ohms | 100 ohms | 100 ohms | 100 ohms | |||
| PD | 150 milliwatts | 150 milliwatts | 150 milliwatts |