DIODE GEN PURP 800V 3A DO201AD Product overview: EGP30K from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP30K can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1035957-EGP30K
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 75pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1,250
Diode Standard 800V 3A Through Hole DO-201AD
Diode Standard 800V 3A Through Hole DO-201AD
3.0A Ultra Fast Recovery Rectifier
3.0A Ultra Fast Recovery Rectifier
DIODE GEN PURP 800V 3A DO201AD
Rectifiers 3A Rectifier UF Recovery
RECTIFIER, SINGLE, 3A, 800V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):3A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-EGP30K | 1035957-EGP30K | EGP30KCT-ND | EGP30K | EGP30K | EGP30K | 07AH3849 |
| Product Name | 800V 3A Diode and Rectifier | Diodes, Rectifiers - Single - EGP30K | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Single, 3A, 800V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Onsemi | |
| Package | Bulk | Axial Lead | DO-201 | DO-201; DO-201AD | |||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Diode Type | Standard | ||||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts |