Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 109414-EGP30J
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 75pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1,250
Rectifiers 3.0a Rectifier UF Recovery Product overview: EGP30J from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.0a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-EGP30J can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 3A DO201AD
RECTIFIER, 600V, 3A, DO-201AD; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single
Rectifiers 3.0a Rectifier UF Recovery
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 109414-EGP30J | 488-EGP30JTR-ND | 2085-EGP30J | EGP30J | 58K0221 | EGP30J |
| Product Name | Diodes, Rectifiers - Single - EGP30J | Single Diodes | 3.0a Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 600V, 3A, Do-201Ad; Repetitive Peak Reverse Voltage Onsemi | Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | |||
| VR | 600 volts | |||||
| IR | 0.0050 mA | |||||
| trr | 75 ns | 75 ns |