ROHM Semiconductor USA, LLC Diodes - Zener - Single - EDZTE615.6B EDZTE615.6B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 015183-EDZTE615.6B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 1μA @ 2.5V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: EMD2 Maximum Power Dissipation: 150mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 015183-EDZTE615.6B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 1μA @ 2.5V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: EMD2 Maximum Power Dissipation: 150mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - EDZTE615.6B - 015183-EDZTE615.6B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - EDZTE615.6B
015183-EDZTE615.6B
Diodes - Zener - Single - EDZTE615.6B 015183-EDZTE615.6B
Manufacturer: Rohm Semiconductor Win Source Part Number: 015183-EDZTE615.6B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 1μA @ 2.5V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: EMD2 Maximum Power Dissipation: 150mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 015183-EDZTE615.6B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 1μA @ 2.5V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: EMD2
Maximum Power Dissipation: 150mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - EDZTE615.6BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZTE615.6BTR-ND
Single Zener Diodes EDZTE615.6BTR-ND
Zener Diode 5.6V 150mW ±2% Surface Mount EMD2

Zener Diode 5.6V 150mW ±2% Surface Mount EMD2

Buy Now Datasheet
5.6V 150MW Zener Diode - 287-EDZTE615.6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 150MW Zener Diode
287-EDZTE615.6B
5.6V 150MW Zener Diode 287-EDZTE615.6B
DIODE ZENER 5.6V 150MW EMD2 Product overview: EDZTE615.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE615.6B can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 150MW EMD2 Product overview: EDZTE615.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE615.6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
EDZTE615.6B
Zener Diodes EDZTE615.6B
Zener Diodes 5.6V 100MW

Zener Diodes 5.6V 100MW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - EDZTE615.6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
EDZTE615.6B
Discrete Semiconductor Products - Diodes - Zener EDZTE615.6B
DIODE ZENER 5.6V 150MW EMD2

DIODE ZENER 5.6V 150MW EMD2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 015183-EDZTE615.6B EDZTE615.6BTR-ND 287-EDZTE615.6B EDZTE615.6B EDZTE615.6B
Product Name Diodes - Zener - Single - EDZTE615.6B Single Zener Diodes 5.6V 150MW Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Declining; Not For New Designs Removed; Obsolete
Package EMD2 Tape & Reel (TR) EMD2
VZ 5.6 volts 5.6 volts
ZZT 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B27X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 1222854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4490US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details