Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - EGP20G-E3/73 EGP20G-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 870267-EGP20G-E3/73 Series: SUPERECTIFIER® Features: Diode Standard 400 V 2A Through Hole DO-204AC (DO-15) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AC, DO-15, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: EGP20 Categories: Discrete Semiconductor Products Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 870267-EGP20G-E3/73 Series: SUPERECTIFIER® Features: Diode Standard 400 V 2A Through Hole DO-204AC (DO-15) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AC, DO-15, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: EGP20 Categories: Discrete Semiconductor Products Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - EGP20G-E3/73 - 870267-EGP20G-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - EGP20G-E3/73
870267-EGP20G-E3/73
Diodes, Rectifiers - Single - EGP20G-E3/73 870267-EGP20G-E3/73
Manufacturer: Vishay Win Source Part Number: 870267-EGP20G-E3/73 Series: SUPERECTIFIER® Features: Diode Standard 400 V 2A Through Hole DO-204AC (DO-15) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AC, DO-15, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: EGP20 Categories: Discrete Semiconductor Products Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 870267-EGP20G-E3/73
Series: SUPERECTIFIER®
Features: Diode Standard 400 V 2A Through Hole DO-204AC (DO-15)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AC, DO-15, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: EGP20
Categories: Discrete Semiconductor Products
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - EGP20G-E3/73-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
EGP20G-E3/73-ND
Single Diodes EGP20G-E3/73-ND
Diode Standard 400V 2A Through Hole DO-204AC (DO-15)

Diode Standard 400V 2A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
400V 2A Diode and Rectifier - 280-EGP20G-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 2A Diode and Rectifier
280-EGP20G-E3/73
400V 2A Diode and Rectifier 280-EGP20G-E3/73
DIODE GEN PURP 400V 2A DO204AC Product overview: EGP20G-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP20G-E3/73 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 2A DO204AC Product overview: EGP20G-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP20G-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
EGP20G-E3/73
Rectifiers EGP20G-E3/73
Rectifiers 400 Volt 2.0A 50ns Glass Passivated

Rectifiers 400 Volt 2.0A 50ns Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - EGP20G-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
EGP20G-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers EGP20G-E3/73
DIODE GEN PURP 400V 2A DO204AC

DIODE GEN PURP 400V 2A DO204AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 870267-EGP20G-E3/73 EGP20G-E3/73-ND 280-EGP20G-E3/73 EGP20G-E3/73 EGP20G-E3/73
Product Name Diodes, Rectifiers - Single - EGP20G-E3/73 Single Diodes 400V 2A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 400 V 2A Through Hole DO-204AC (DO-15)
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package Tape & Box (TB) DO-15; DO-15 DO-15
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6074 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 1800 mA
trr 30 ns
View Details
Single Diodes - CC2561-ND - DigiKey
Sensata Technologies
View Details
4 suppliers
Schottky Diodes & Rectifiers - 8168918P - RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Schottky 2A 30V Diode and Rectifier - 280-20BQ030TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers