Zener Diode Array 1 Pair Common Anode 6.8V 150mW ±4.93% EMD3
Zener Diode Array 1 Pair Common Anode 6.8V 150mW ±4.93% EMD3
ROHM'S ZENER DIODES ARE AVAILABL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diode Arrays | Zener Diodes |
| Product Number | 846-EMZ6.8NFHTLCT-ND | EMZ6.8NFHTL |
| Product Name | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener |
| Arrangement | Common Anode | |
| Tj | 150 C (302 F) | 150 C (302 F) |
| Package | SOT416; SC-75, SOT-416 | EMD3 |
| Life Cycle Stage | Active |