Diode Standard 400V 5A Through Hole DO-201AD
Diode Standard 400V 5A Through Hole DO-201AD
Glass Passivated Ultrafast Plastic Rectifier
DIODE GEN PURP 400V 5A DO201AD
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | EGP51G-E3/CGITR-ND | EGP51G-E3/C | 884-EGP51G-E3/C | EGP51G-E3/C |
| Product Name | Single Diodes | Rectifiers | Glass Passivated Ultrafast Plastic Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Package | DO-201; DO-201AD-2 | DO-201 | ||
| Diode Type | Standard | |||
| Diode Applications | EFFICIENCY | |||
| RoHS Compliant | RoHS |