Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 259324-EP04RA60
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
DIODE GEN PURP 600V 400MA SOD123 Product overview: EP04RA60 from KYOCERA AVX is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 400MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EP04RA60 can be used for catalog matching and distributor lookup.
Diode Standard 600V 400mA Surface Mount SOD-123
DIODE GEN PURP 600V 400MA SOD123
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 259324-EP04RA60 | 280-EP04RA60 | 478-EP04RA60TR-ND | EP04RA60 |
| Product Name | Diodes, Rectifiers - Single - EP04RA60 | 600V 400MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Configuration | Single | |||
| Package | Tape & Reel (TR) | SOD-123 | ||
| RoHS Compliant | RoHS | RoHS |