DIODE GEN PURP 50V 1A DO213AA Product overview: EGL1A from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGL1A can be used for catalog matching and distributor lookup.
DIODE GEN PURP 50V 1A DO213AA
DIODE STANDARD 50V 1A DO213AA
DIODE STANDARD 50V 1A DO213AA
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1171072-EGL1A
Manufacturer Homepage: www.diotec.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 50V 1A DO213AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-EGL1A | 4878-EGL1ACT-ND | 1171072-EGL1A | EGL1A |
| Product Name | 50V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - EGL1A | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) |