Diode Standard 400V 1A Surface Mount DO-213AA, MINI-MELF
DIODE STANDARD 400V 1A DO213AA
DIODE GEN PURP 400V 1A DO213AA
DIODE GEN PURP 400V 1A DO213AA Product overview: EGL1G from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGL1G can be used for catalog matching and distributor lookup.
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1171073-EGL1G
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 400V 1A DO213AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 4878-EGL1GTR-ND | 280-EGL1G | 1171073-EGL1G | EGL1G |
| Product Name | Single Diodes | 400V 1A Diode and Rectifier | Diodes, Rectifiers - Single - EGL1G | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -50 to 175 C (-58 to 347 F) | -50 C (-58 F) |