Manufacturer: Rohm Semiconductor
Win Source Part Number: 015188-EDZVT2R12B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 9V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: EMD2
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Zener Diode 12V 150mW ±2% Surface Mount EMD2
DIODE ZENER 12V 150MW EMD2 Product overview: EDZVT2R12B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R12B can be used for catalog matching and distributor lookup.
DIODE ZENER 12V 150MW EMD2
ZENER DIODE, 0.15W, 12V, SOD-523; Zener Voltage Vz Typ:12V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 12V 150MW EMD2
Zener Diodes Diode Zener Sgl 11.99V 150mW
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 015188-EDZVT2R12B | EDZVT2R12BDKR-ND | 287-EDZVT2R12B | EDZVT2R12B | 81Y6076 | EDZVT2R12B | EDZVT2R12B |
| Product Name | Diodes - Zener - Single - EDZVT2R12B | Single Zener Diodes | 12V 150MW Zener Diode | Single Zener Diodes | Zener Diode, 0.15W, 12V, Sod-523; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Active | |||||
| Package | EMD2 | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | EMD2 | SOD-523; SOD-523-2 | |
| VZ | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts | ||
| ZZT | 30 ohms | 30 ohms | 30 ohms | 30 ohms | |||
| PD | 150 milliwatts | 150 milliwatts | 150 milliwatts |