Diode Standard 150V 1A Surface Mount DO-213AB
DIODE GEN PURP 150V 1A DO213AB Product overview: EGL41C-E3/97 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGL41C-E3/97 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 110406-EGL41C-E3/97
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 150V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 150V 1A DO213AB
Rectifiers 150 Volt 1.0A 50ns Glass Passivated
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | EGL41C-E3/97-ND | 280-EGL41C-E3/97 | 110406-EGL41C-E3/97 | EGL41C-E3/97 | EGL41C-E3/97 |
| Product Name | Single Diodes | 150V 1A Diode and Rectifier | Diodes, Rectifiers - Single - EGL41C-E3/97 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | Tape & Reel (TR) | DO-213AB | |||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard | ||||
| VF | 1 volts | 1 volts |