Zener Diode 20V 150mW ±2.18% Surface Mount EMD2
Zener Diode 20V 150mW ±2.18% Surface Mount EMD2
Zener Diode 20V 150mW ±2.18% Surface Mount EMD2
DIODE ZENER 20V 150MW EMD2
ZENER DIODE, AEC-Q101, 20V, SOD-523; Zener Voltage Vz Typ:20V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZVFH Series; Automotive RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | EDZVFHT2R20BCT-ND | EDZVFHT2R20B | 27AC4455 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 20V, Sod-523; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) |
| Life Cycle Stage | Active | ||
| Package | EMD2 | SOD-523; SOD-523 | |
| VZ | 20 volts | 20 volts | |
| ZZT | 85 ohms |