Diotec Semiconductor Diodes, Rectifiers - Single - EM518 EM518

Description
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1171807-EM518 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1171807-EM518 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - EM518 - 1171807-EM518 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - EM518
1171807-EM518
Diodes, Rectifiers - Single - EM518 1171807-EM518
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1171807-EM518 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1171807-EM518
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
2KV 1A Diode and Rectifier - 280-EM518 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2KV 1A Diode and Rectifier
280-EM518
2KV 1A Diode and Rectifier 280-EM518
DIODE GEN PURP 2KV 1A DO41 Product overview: EM518 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EM518 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 2KV 1A DO41 Product overview: EM518 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EM518 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 4878-EM518CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-EM518CT-ND
Single Diodes 4878-EM518CT-ND
DIODE GEN PURP 2000V 1A DO204AC

DIODE GEN PURP 2000V 1A DO204AC

Buy Now Datasheet
Single Diodes - 4878-EM518TB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-EM518TB-ND
Single Diodes 4878-EM518TB-ND
Diode Standard 2000V 1A Through Hole DO-41/DO-204AC

Diode Standard 2000V 1A Through Hole DO-41/DO-204AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - EM518 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
EM518
Discrete Semiconductor Products - Diodes - Rectifiers EM518
DIODE GEN PURP 2KV 1A DO41

DIODE GEN PURP 2KV 1A DO41

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 1171807-EM518 280-EM518 4878-EM518CT-ND EM518
Product Name Diodes, Rectifiers - Single - EM518 2KV 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-41
Unlock Full Specs
to access all available technical data