Diode Standard 300V 3A Through Hole DO-201AD
Diode Standard 300V 3A Through Hole DO-201AD
DIODE GEN PURP 300V 3A DO201AD Product overview: EGP30F from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP30F can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 3A, 300V V(RRM), Silicon, DO-201AD
Rectifier Diode, 1 Phase, 1 Element, 3A, 300V V(RRM), Silicon, DO-201AD
RECTIFIER, 300V, 3A, DO-201AD; Repetitive Peak Reverse Voltage:300V; Average Forward Current:3A; Diode Configuration:Single
Rectifiers 3A Rectifier UF Recovery
DIODE GEN PURP 300V 3A DO201AD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | EGP30FTR-ND | 280-EGP30F | EGP30F | 58K0220 | EGP30F | EGP30F |
| Product Name | Single Diodes | 300V 3A Diode and Rectifier | Rectifier, 300V, 3A, Do-201Ad; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||
| Package | Bulk | AXIAL1-B/S | DO-201; DO-201ADRoHS Compliant: Yes | DO-201; DO-201AD | DO-201 | |
| RoHS Compliant | RoHS | |||||
| Life Cycle Stage | Active | Declining |