Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1035951-EGP20C
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 2A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 150V
Capacitance @ Vr, F: 70pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-15
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
2.0A Ultra Fast Recovery Rectifier
2.0A Ultra Fast Recovery Rectifier
Diode Standard 150V 2A Through Hole DO-15
DIODE GEN PURP 150V 2A DO15
RECTIFIER, 150V, 2A, DO-204AC; Repetitive Peak Reverse Voltage:150V; Average Forward Current:2A; Diode Configuration:Single
Rectifiers 2A Rectifier UF Recovery
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1035951-EGP20C | EGP20C | EGP20CTR-ND | EGP20C | 58K0216 | EGP20C |
| Product Name | Diodes, Rectifiers - Single - EGP20C | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 150V, 2A, Do-204Ac; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | |
| Diode Type | Standard | |||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | |||
| VR | 150 volts | |||||
| IR | 0.0050 mA | |||||
| trr | 50 ns | 50 ns |