1A 300V Fast Recovery Rectifier DO-41 Through Hole Product overview: EGP10F from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP10F can be used for catalog matching and distributor lookup.
1.0A Ultra Fast Recovery Rectifier
1.0A Ultra Fast Recovery Rectifier
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1035944-EGP10F
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 300V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automation & Process Control
Quantity per package: 5k pcs
Diode Standard 300V 1A Through Hole DO-41
Diode Standard 300V 1A Through Hole DO-41
Rectifiers 1A Rectifier UF Recovery
RECTIFIER, SINGLE, 300V, 1A, DO-41; Repetitive Peak Reverse Voltage:300V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 300V 1A DO41
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Step Recovery Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-EGP10F | EGP10F | 1035944-EGP10F | EGP10FCT-ND | EGP10F | 18C6309 | EGP10F |
| Product Name | Through-Hole 1A 300V Diode and Rectifier | Diodes, Rectifiers - Single - EGP10F | Single Diodes | Rectifiers | Rectifier, Single, 300V, 1A, Do-41; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | DO-41; Axial Lead / DO-41 | DO-41; DO-41 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 1 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Diode Applications | Rectifier |