1A 100V Fast Recovery Rectifier, DO-214AC, SM Product overview: EGF1B from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGF1B can be used for catalog matching and distributor lookup.
1.0A Ultra Fast Recovery Rectifier
1.0A Ultra Fast Recovery Rectifier
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 100V 1A DO214AC
FAST DIODE, 1A, 100V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
Rectifiers 1.0a Rectifier UF Recovery
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Step Recovery Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-EGF1B | EGF1B | EGF1BDKR-ND | EGF1B | 82C2064 | EGF1B |
| Product Name | 1A 100V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Diode, 1A, 100V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | |
| Package | Tape and Reel | SMA; SMA | SMA | DO-214AC | ||
| RoHS Compliant | RoHS | |||||
| IO | 1 amps | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Applications | Rectifier |