DIODE ZENER 5.6V 150MW EMD2 Product overview: EDZVT2R5.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R5.6B can be used for catalog matching and distributor lookup.
Zener Diode 5.6V 150mW ±2% Surface Mount EMD2
Zener Diode 5.6V 150mW ±2% Surface Mount EMD2
Zener Diode 5.6V 150mW ±2% Surface Mount EMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 015192-EDZVT2R5.6B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 1μA @ 2.5V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 200 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: EMD2
Maximum Power Dissipation: 150mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
DIODE ZENER 5.6V 150MW EMD2
Zener Diodes Diode Zener Sgl 5.61V 150mW
ZENER DIODE, 0.15W, 5.6V, SOD-523; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes
±2% Single 5.49V~5.73V 150mW 5.6V SOD-523 Zener Diodes ROHS
DIODE ZENER 5.6V 150MW EMD2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-EDZVT2R5.6B | EDZVT2R5.6BDKR-ND | 015192-EDZVT2R5.6B | EDZVT2R5.6B | EDZVT2R5.6B | 81Y6089 | EDZVT2R5.6B | EDZVT2R5.6B |
| Product Name | 5.6V 150MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - EDZVT2R5.6B | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 0.15W, 5.6V, Sod-523; Zener Voltage Vz Typ Rohm | Diodes >> Zener Diodes | Single Zener Diodes |
| Package | Tape & Reel (TR) | EMD2 | EMD2 | SOD-523; SOD-523-2 | SOD-523; SOD-523 | SOD-523 | SOD-523; SC-79, SOD-523 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | 5.6 volts | 5.6 volts | 5.6 volts | ||
| ZZT | 200 ohms | 200 ohms | 200 ohms | 200 ohms | 200 ohms | |||
| PD | 150 milliwatts | 150 milliwatts | 150 milliwatts | 150 milliwatts |