Zener Diode 33V 150mW ±2.48% Surface Mount EMD2
Zener Diode 33V 150mW ±2.48% Surface Mount EMD2
Zener Diode 33V 150mW ±2.48% Surface Mount EMD2
Zener Diodes 32.15-33.79V 2mA SOD-523; EMD2
ZENER DIODE, AEC-Q101, 0.15W, SOD-523; Zener Voltage Vz Typ:33V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZVFH Series; Automotive RoHS Compliant: Yes
DIODE ZENER 33V 150MW EMD2
DIODE ZENER 33V 150MW EMD2
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | EDZVFHT2R33BCT-ND | EDZVFHT2R33B | 91Y4548 | EDZVFHT2R33B | EDZVFHT2R33B |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diode, Aec-Q101, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | SOD-523; SOD-523-2 | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | EMD2 | |
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS | ||||
| VZ | 33 volts | 33 volts | 33 volts |