Zener Diode Array 2 Pair Common Anode 6.8V 150mW EMD5
Zener Diode Array 2 Pair Common Anode 6.8V 150mW EMD5
Zener Diode Array 2 Pair Common Anode 6.8V 150mW EMD5
DIODE ZENER ARRAY 6.8V EMD5 Product overview: EMZ6.8ET2R from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-EMZ6.8ET2R can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 015347-EMZ6.8ET2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 2 Pair Common Anode
Current - Reverse Leakage @ Vr: 500nA @ 3.5V
Voltage - Zener (Nom) (Vz): 6.8V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMD5
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
DIODE ZENER ARRAY 6.8V EMD5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | EMZ6.8ET2RTR-ND | 295-EMZ6.8ET2R | 015347-EMZ6.8ET2R | EMZ6.8ET2R | EMZ6.8ET2R |
| Product Name | Zener Diode Arrays | 6.8V Zener Diode | Diodes - Zener - Arrays - EMZ6.8ET2R | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Arrangement | Common Anode | ||||
| Package | SOT-553 | Tape & Reel (TR) | EMD5 | EMD5 | |
| RoHS Compliant | RoHS | ||||
| VZ | 6.8 volts | 6.8 volts | |||
| ZZT | 40 ohms |