Zener Diode 36V 150mW ±3% Surface Mount EMD2
DIODE ZENER 36V 150MW EMD2
DIODE ZENER 36V 150MW EMD2
ZENER DIODE, 36V, 0.15W, SOD-523; Zener Voltage Vz Typ:36V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | EDZVT2R36BCT-ND | EDZVT2R36B | EDZVT2R36B | 81AC4711 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diode, 36V, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) |
| Life Cycle Stage | Active | |||
| Package | EMD2 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | |
| VZ | 36 volts | 36 volts | 36 volts | |
| ZZT | 300 ohms | 300 ohms |