1.0A Ultra Fast Recovery Rectifier
1.0A Ultra Fast Recovery Rectifier
Diode Standard 800V 1A Through Hole DO-41
Diode Standard 800V 1A Through Hole DO-41
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1035947-EGP10K
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
DIODE GEN PURP 800V 1A DO204AL Product overview: EGP10K from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP10K can be used for catalog matching and distributor lookup.
Rectifiers 1A Rectifier UF Recovery
RECTIFIER, SINGLE, 800V, 1A, DO-41; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 800V 1A DO41
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | EGP10K | EGP10KTR-ND | 1035947-EGP10K | 280-EGP10K | EGP10K | 18C6312 | EGP10K |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - EGP10K | 800V 1A Diode and Rectifier | Rectifiers | Rectifier, Single, 800V, 1A, Do-41; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Rectifier | ||||||
| Life Cycle Stage | Active | Declining | |||||
| Package | DO-41; Axial Lead / DO-41 | Bulk | DO-41; DO-41 | DO-41 | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||
| Diode Type | Standard |