ROHM Semiconductor USA, LLC 33V 150MW Zener Diode EDZVT2R33B

Description
DIODE ZENER 33V 150MW EMD2 Product overview: EDZVT2R33B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R33B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 33V 150MW EMD2 Product overview: EDZVT2R33B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R33B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33V 150MW Zener Diode - 287-EDZVT2R33B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 150MW Zener Diode
287-EDZVT2R33B
33V 150MW Zener Diode 287-EDZVT2R33B
DIODE ZENER 33V 150MW EMD2 Product overview: EDZVT2R33B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R33B can be used for catalog matching and distributor lookup.

DIODE ZENER 33V 150MW EMD2 Product overview: EDZVT2R33B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R33B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - EDZVT2R33B - 1035842-EDZVT2R33B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - EDZVT2R33B
1035842-EDZVT2R33B
Diodes - Zener - Single - EDZVT2R33B 1035842-EDZVT2R33B
Manufacturer: Rohm Semiconductor Win Source Part Number: 1035842-EDZVT2R33B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 25V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 250 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: EMD2 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial, Communications & Networking, Consumer Electronics, Wireless

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1035842-EDZVT2R33B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 25V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 250 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: EMD2
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial, Communications & Networking, Consumer Electronics, Wireless

Buy Now Datasheet
Single Zener Diodes - EDZVT2R33BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZVT2R33BTR-ND
Single Zener Diodes EDZVT2R33BTR-ND
Zener Diode 33V 150mW ±2% Surface Mount EMD2

Zener Diode 33V 150mW ±2% Surface Mount EMD2

Buy Now Datasheet
Single Zener Diodes - EDZVT2R33BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZVT2R33BDKR-ND
Single Zener Diodes EDZVT2R33BDKR-ND
Zener Diode 33V 150mW ±2% Surface Mount EMD2

Zener Diode 33V 150mW ±2% Surface Mount EMD2

Buy Now Datasheet
Single Zener Diodes - EDZVT2R33BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZVT2R33BCT-ND
Single Zener Diodes EDZVT2R33BCT-ND
Zener Diode 33V 150mW ±2% Surface Mount EMD2

Zener Diode 33V 150mW ±2% Surface Mount EMD2

Buy Now Datasheet
Zener Diode, 33V, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm - 81AC4710 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 33V, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm
81AC4710
Zener Diode, 33V, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm 81AC4710
ZENER DIODE, 33V, 0.15W, SOD-523; Zener Voltage Vz Typ:33V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 33V, 0.15W, SOD-523; Zener Voltage Vz Typ:33V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - EDZVT2R33B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
EDZVT2R33B
Single Zener Diodes EDZVT2R33B
DIODE ZENER 33V 150MW EMD2

DIODE ZENER 33V 150MW EMD2

Supplier's Site Datasheet
DIODE ZENER 33V 150MW EMD2 - 687-EDZVT2R33B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 33V 150MW EMD2
687-EDZVT2R33B
DIODE ZENER 33V 150MW EMD2 687-EDZVT2R33B
DIODE ZENER 33V 150MW EMD2

DIODE ZENER 33V 150MW EMD2

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - EDZVT2R33B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
EDZVT2R33B
Discrete Semiconductor Products - Diodes - Zener EDZVT2R33B
DIODE ZENER 33V 150MW EMD2

DIODE ZENER 33V 150MW EMD2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-EDZVT2R33B 1035842-EDZVT2R33B EDZVT2R33BTR-ND 81AC4710 EDZVT2R33B 687-EDZVT2R33B EDZVT2R33B
Product Name 33V 150MW Zener Diode Diodes - Zener - Single - EDZVT2R33B Single Zener Diodes Zener Diode, 33V, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm Single Zener Diodes DIODE ZENER 33V 150MW EMD2 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) EMD2 SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523 EMD2
RoHS Compliant RoHS RoHS RoHS
VZ 33 volts 33 volts 33 volts 33 volts 3.3 volts 33 volts
ZZT 250 ohms 250 ohms 250 ohms 250 ohms
PD 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data