DIODE ZENER 4.65V 150MW EMD2 Product overview: EDZVFHT2R4.7B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.65V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.65V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVFHT2R4.7B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325425-EDZVFHT2R4.7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 8,000
Mounting: Surface Mount
Tolerance: ±2.15%
Power - Max: 150 mW
Current - Reverse Leakage @ Vr: 2 µA @ 1 V
Voltage - Zener (Nom) (Vz): 4.65 V
Impedance (Max) (Zzt): 100 Ohms
Supplier Device Package: EMD2
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-79, SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: EDZVFHT2R4.7BTR,EDZV
Base Product Number: EDZVFHT2
RoHS Status: ROHS3 Compliant
Zener Diode 4.65V 150mW ±2.15% Surface Mount EMD2
ZENER DIODE, 4.7V, SOD-523; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZVF Series; Automotive RoHS Compliant: Yes
DIODE ZENER 4.65V 150MW EMD2
DIODE ZENER 4.65V 150MW EMD2
Zener Diodes 150mW Pd Zener SOD-523
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-EDZVFHT2R4.7B | 1325425-EDZVFHT2R4.7B | EDZVFHT2R4.7BCT-ND | 78Y8306 | EDZVFHT2R4.7B | EDZVFHT2R4.7B | EDZVFHT2R4.7B |
| Product Name | 4.65V 150MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diode, 4.7V, Sod-523; Zener Voltage Vz Typ Rohm | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | EMD2 | SOD-523; SOD-523-2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VZ | 4.7 volts | 4.65 volts | 4.7 volts | 4.65 volts | 4.65 volts | ||
| ZZT | 100 ohms | 100 ohms | 100 ohms | 100 ohms | |||
| PD | 150 milliwatts | 150 milliwatts |