ROHM Semiconductor USA, LLC Diodes - Zener - Single - EDZTE616.8B EDZTE616.8B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 015185-EDZTE616.8B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 500nA @ 3.5V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: EMD2 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 015185-EDZTE616.8B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 500nA @ 3.5V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: EMD2 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - EDZTE616.8B - 015185-EDZTE616.8B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - EDZTE616.8B
015185-EDZTE616.8B
Diodes - Zener - Single - EDZTE616.8B 015185-EDZTE616.8B
Manufacturer: Rohm Semiconductor Win Source Part Number: 015185-EDZTE616.8B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 500nA @ 3.5V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: EMD2 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 015185-EDZTE616.8B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 500nA @ 3.5V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: EMD2
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
6.8V 150MW Zener Diode - 287-EDZTE616.8B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 150MW Zener Diode
287-EDZTE616.8B
6.8V 150MW Zener Diode 287-EDZTE616.8B
DIODE ZENER 6.8V 150MW EMD2 Product overview: EDZTE616.8B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE616.8B can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 150MW EMD2 Product overview: EDZTE616.8B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE616.8B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - EDZTE616.8BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZTE616.8BTR-ND
Single Zener Diodes EDZTE616.8BTR-ND
Zener Diode 6.8V 150mW ±2% Surface Mount EMD2

Zener Diode 6.8V 150mW ±2% Surface Mount EMD2

Buy Now Datasheet
Single Zener Diodes - EDZTE616.8B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
EDZTE616.8B
Single Zener Diodes EDZTE616.8B
DIODE ZENER 6.8V 150MW EMD2

DIODE ZENER 6.8V 150MW EMD2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - EDZTE616.8B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
EDZTE616.8B
Discrete Semiconductor Products - Diodes - Zener EDZTE616.8B
DIODE ZENER 6.8V 150MW EMD2

DIODE ZENER 6.8V 150MW EMD2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
EDZTE616.8B
Zener Diodes EDZTE616.8B
Zener Diodes 150MW 6.8V

Zener Diodes 150MW 6.8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 015185-EDZTE616.8B 287-EDZTE616.8B EDZTE616.8BTR-ND EDZTE616.8B EDZTE616.8B EDZTE616.8B
Product Name Diodes - Zener - Single - EDZTE616.8B 6.8V 150MW Zener Diode Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Declining; Not For New Designs Removed; Obsolete
Package EMD2 Tape & Reel (TR) SOD-523; SC-79, SOD-523 EMD2
VZ 6.8 volts 6.8 volts 6.8 volts
ZZT 40 ohms 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data