ROHM Semiconductor USA, LLC Single Zener Diodes EDZVT2R2.4B

Description
Zener Diode 2.4V 150mW Surface Mount EMD2
Request a Quote Datasheet
Description
Zener Diode 2.4V 150mW Surface Mount EMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - EDZVT2R2.4BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZVT2R2.4BDKR-ND
Single Zener Diodes EDZVT2R2.4BDKR-ND
Zener Diode 2.4V 150mW Surface Mount EMD2

Zener Diode 2.4V 150mW Surface Mount EMD2

Buy Now Datasheet
Single Zener Diodes - EDZVT2R2.4BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZVT2R2.4BCT-ND
Single Zener Diodes EDZVT2R2.4BCT-ND
Zener Diode 2.4V 150mW Surface Mount EMD2

Zener Diode 2.4V 150mW Surface Mount EMD2

Buy Now Datasheet
Single Zener Diodes - EDZVT2R2.4BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZVT2R2.4BTR-ND
Single Zener Diodes EDZVT2R2.4BTR-ND
Zener Diode 2.4V 150mW Surface Mount EMD2

Zener Diode 2.4V 150mW Surface Mount EMD2

Buy Now Datasheet
Zener Diode, 2.4V, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm - 81AC4706 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.4V, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm
81AC4706
Zener Diode, 2.4V, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm 81AC4706
ZENER DIODE, 2.4V, 0.15W, SOD-523; Zener Voltage Vz Typ:2.4V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 2.4V, 0.15W, SOD-523; Zener Voltage Vz Typ:2.4V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - EDZVT2R2.4B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
EDZVT2R2.4B
Single Zener Diodes EDZVT2R2.4B
DIODE ZENER 2.4V 150MW SOD523

DIODE ZENER 2.4V 150MW SOD523

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - EDZVT2R2.4B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
EDZVT2R2.4B
Discrete Semiconductor Products - Diodes - Zener EDZVT2R2.4B
DIODE ZENER 2.4V 150MW SOD523

DIODE ZENER 2.4V 150MW SOD523

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number EDZVT2R2.4BDKR-ND 81AC4706 EDZVT2R2.4B EDZVT2R2.4B
Product Name Single Zener Diodes Zener Diode, 2.4V, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOD-523; SOD-523 SOD-523; SC-79, SOD-523 EMD2
Pin Count 2
RoHS Compliant RoHS
VZ 2.4 volts 2.4 volts 2.4 volts
Unlock Full Specs
to access all available technical data