Diode Standard 200V 1A Surface Mount DO-213AA, MINI-MELF
DIODE STANDARD 200V 1A DO213AA
DIODE GEN PURP 200V 1A DO213AA
DIODE GEN PURP 200V 1A DO213AA
DIODE GEN PURP 200V 1A DO213AA
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 4878-EGL1DTR-ND | EGL1D | EGL1D |
| Product Name | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -50 to 175 C (-58 to 347 F) | ||
| Package | DO-213AA | MELF | |
| VF | 1.25 volts | 1.25 volts |