Diode Standard 1300V 1A Surface Mount DO-214BA (GF1)
Rectifiers 1300 Volt 1.0A 75ns Glass Passivated
DIODE GEN PURP 1.3KV 1A DO214BA
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | EGF1THE3/5CAGITR-ND | EGF1THE3/5CA | EGF1THE3/5CA |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |