Diode Standard 50V 2A Through Hole DO-204AC (DO-15)
Manufacturer: Vishay
Win Source Part Number: 1035948-EGP20A-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 2A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 70pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
DIODE 2 A, 50 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: EGP20A-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP20A-E3/54 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 50V 2A DO204AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | EGP20A-E3/54GITR-ND | 1035948-EGP20A-E3/54 | 280-EGP20A-E3/54 | EGP20A-E3/54 | EGP20A-E3/54 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - EGP20A-E3/54 | 2 A 50 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Diode Type | Standard | ||||
| VF | 0.9500 volts | 0.9500 volts | |||
| VR | 50 volts | ||||
| IR | 0.0050 mA |