Diode Standard 200V 1A Surface Mount DO-213AB
Diode Standard 200V 1A Surface Mount DO-213AB
Diode Standard 200V 1A Surface Mount DO-213AB
Diode Switching 200V 1A 2-Pin DO-213AB T/R Product overview: EGL41D-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGL41D-E3/97 can be used for catalog matching and distributor lookup.
Rectifiers 200 Volt 1.0A 50ns Glass Passivated
DIODE GEN PURP 200V 1A DO213AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | EGL41D-E3/97GITR-ND | 280-EGL41D-E3/97 | EGL41D-E3/97 | EGL41D-E3/97 |
| Product Name | Single Diodes | 200V 1A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) |