Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount SOT-563, SOT-666
DIODE ARRAY GP 80V 100MA EMD6
DIODE, AEC-Q101, 0.1A, 80V, SOT-563; Diode Configuration:Dual Pair Common Anode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes |
| Product Number | 846-EMP11FHT2RTR-ND | EMP11FHT2R | 22AC2998 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Aec-Q101, 0.1A, 80V, Sot-563; Diode Configuration Rohm |
| Arrangement | Common Anode | ||
| Tj | 150 C (302 F) | ||
| Package | SOT-563, SOT-666 | ||
| Life Cycle Stage | Declining | ||
| VF | 1.2 volts | 1.2 volts |