Zener Diode 2.7V 150mW Surface Mount EMD2
DIODE ZENER 2.7V 150MW EMD2 Product overview: EDZVT2R2.7B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R2.7B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1057202-EDZVT2R2.7B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Power - Max: 150 mW
Current - Reverse Leakage @ Vr: 120 µA @ 500 mV
Voltage - Zener (Nom) (Vz): 2.7 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: SC-79, SOD-523
Supplier Device Package: EMD2
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: EDZVT2R2.7B-ND,EDZVT
Base Product Number: EDZVT2
DIODE ZENER 2.7V 150MW EMD2
ZENER DIODE, 2.7V, 0.15W, SOD-523; Zener Voltage Vz Typ:2.7V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 2.7V 150MW EMD2
Zener Diodes Diode Zener Sgl 2.7V 150mW
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | EDZVT2R2.7BDKR-ND | 287-EDZVT2R2.7B | 1057202-EDZVT2R2.7B | EDZVT2R2.7B | 81AC4707 | EDZVT2R2.7B | EDZVT2R2.7B |
| Product Name | Single Zener Diodes | 2.7V 150MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 2.7V, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm | Single Zener Diodes | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | EMD2 | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523-2 | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | ||
| ZZT | 100 ohms | 100 ohms | 100 ohms | 100 ohms |