Vishay Precision Group Diodes, Rectifiers - Single - EGF1D-E3/67A EGF1D-E3/67A

Description
Manufacturer: Vishay Win Source Part Number: 1035938-EGF1D-E3/67A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214BA (GF1) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1035938-EGF1D-E3/67A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214BA (GF1) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - EGF1D-E3/67A - 1035938-EGF1D-E3/67A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - EGF1D-E3/67A
1035938-EGF1D-E3/67A
Diodes, Rectifiers - Single - EGF1D-E3/67A 1035938-EGF1D-E3/67A
Manufacturer: Vishay Win Source Part Number: 1035938-EGF1D-E3/67A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214BA (GF1) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1035938-EGF1D-E3/67A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214BA (GF1)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - EGF1D-E3/67AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-214BA (GF1)

Diode Standard 200V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - EGF1D-E3/67AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
EGF1D-E3/67AGITR-ND
Single Diodes EGF1D-E3/67AGITR-ND
Diode Standard 200V 1A Surface Mount DO-214BA (GF1)

Diode Standard 200V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - EGF1D-E3/67AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
EGF1D-E3/67AGICT-ND
Single Diodes EGF1D-E3/67AGICT-ND
Diode Standard 200V 1A Surface Mount DO-214BA (GF1)

Diode Standard 200V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
200V 1A Diode and Rectifier - 280-EGF1D-E3/67A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-EGF1D-E3/67A
200V 1A Diode and Rectifier 280-EGF1D-E3/67A
Diode Switching 200V 1A 2-Pin DO-214BA T/R Product overview: EGF1D-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGF1D-E3/67A can be used for catalog matching and distributor lookup.

Diode Switching 200V 1A 2-Pin DO-214BA T/R Product overview: EGF1D-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGF1D-E3/67A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - EGF1D-E3/67A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
EGF1D-E3/67A
Single Diodes EGF1D-E3/67A
DIODE GEN PURP 200V 1A DO214BA

DIODE GEN PURP 200V 1A DO214BA

Supplier's Site Datasheet
Diodes >> Fast recovery/high efficiency diode - EGF1D-E3/67A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
EGF1D-E3/67A
Diodes >> Fast recovery/high efficiency diode EGF1D-E3/67A
1V@1A 50ns 1A 200V DO-214BA Fast recovery/high efficiency diode ROHS

1V@1A 50ns 1A 200V DO-214BA Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Diode Ultra Fast Recovery Rectifier 200V 1A 2-Pin DO-214BA T/R - 884-EGF1D-E3/67A - Utmel Electronic Limited
Hong Kong, China
Diode Ultra Fast Recovery Rectifier 200V 1A 2-Pin DO-214BA T/R
884-EGF1D-E3/67A
Diode Ultra Fast Recovery Rectifier 200V 1A 2-Pin DO-214BA T/R 884-EGF1D-E3/67A
Diode Ultra Fast Recovery Rectifier 200V 1A 2-Pin DO-214BA T/R

Diode Ultra Fast Recovery Rectifier 200V 1A 2-Pin DO-214BA T/R

Supplier's Site
Fast Diode, 1A, 200V, Do-214Ba; Repetitive Peak Reverse Voltage Vishay - 05R5595 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 1A, 200V, Do-214Ba; Repetitive Peak Reverse Voltage Vishay
05R5595
Fast Diode, 1A, 200V, Do-214Ba; Repetitive Peak Reverse Voltage Vishay 05R5595
FAST DIODE, 1A, 200V, DO-214BA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Diode Case Style:DO-214BA RoHS Compliant: Yes

FAST DIODE, 1A, 200V, DO-214BA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Diode Case Style:DO-214BA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
EGF1D-E3/67A
Rectifiers EGF1D-E3/67A
Rectifiers 1.0 Amp 200V 50ns

Rectifiers 1.0 Amp 200V 50ns

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - EGF1D-E3/67A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
EGF1D-E3/67A
Discrete Semiconductor Products - Diodes - Rectifiers EGF1D-E3/67A
DIODE GEN PURP 200V 1A DO214BA

DIODE GEN PURP 200V 1A DO214BA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers General Purpose Diodes Diodes Diodes Diodes Rectifiers Rectifiers
Product Number 1035938-EGF1D-E3/67A EGF1D-E3/67AGIDKR-ND 280-EGF1D-E3/67A EGF1D-E3/67A EGF1D-E3/67A 884-EGF1D-E3/67A 05R5595 EGF1D-E3/67A EGF1D-E3/67A
Product Name Diodes, Rectifiers - Single - EGF1D-E3/67A Single Diodes 200V 1A Diode and Rectifier Single Diodes Diodes >> Fast recovery/high efficiency diode Diode Ultra Fast Recovery Rectifier 200V 1A 2-Pin DO-214BA T/R Fast Diode, 1A, 200V, Do-214Ba; Repetitive Peak Reverse Voltage Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard Standard
VF 1 volts 1 volts 1 volts 1 volts 1 volts 1 volts
VR 200 volts 200 volts 200 volts 200 volts
IR 0.0050 mA 0.0050 mA 0.0050 mA
trr 50 ns 50 ns 50 ns 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FF60A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General purpose diode - BAS321-QX - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
RF Diodes - BA892-02L - 079389-BA892-02L - Win Source Electronics
Infineon Technologies AG
Specs
Configuration Single
Diode Type Standard - Single
Package TSLP-2-1
View Details
2 suppliers