Win Source Part Number: 1367464-EDZVFHT2R15B
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SC-79, SOD-523
Supplier Device Package: EMD2
Base Product Number: EDZVFHT2
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±2.13%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 100 nA @ 11 V
Power - Max: 150 mW
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 42 Ohms
DIODE ZENER 15V 150MW EMD2 Product overview: EDZVFHT2R15B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVFHT2R15B can be used for catalog matching and distributor lookup.
Zener Diode 15V 150mW ±2.13% Surface Mount EMD2
Zener Diode 15V 150mW ±2.13% Surface Mount EMD2
Zener Diode 15V 150mW ±2.13% Surface Mount EMD2
Zener Diodes 14.34-14.98V 5mA SOD-523; EMD2
DIODE ZENER 15V 150MW EMD2
ZENER DIODES (CORRESPONDS TO AEC
DIODE ZENER 15V 150MW EMD2
ZENER DIODE, AEC-Q101, 0.15W, SOD-523; Zener Voltage Vz Typ:15V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZVFH Series; Automotive RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1367464-EDZVFHT2R15B | 287-EDZVFHT2R15B | EDZVFHT2R15BDKR-ND | EDZVFHT2R15B | EDZVFHT2R15B | 687-EDZVFHT2R15B | EDZVFHT2R15B | 91Y4540 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | 15V 150MW Zener Diode | Single Zener Diodes | Zener Diodes | Single Zener Diodes | ZENER DIODES (CORRESPONDS TO AEC | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm |
| Package | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) | SOD-523; SOD-523-2 | SOD-523; SC-79, SOD-523 | SOD-523; SC-79, SOD-523 | EMD2 | SOD-523; SOD-523 | |
| VZ | 15 volts | 15 volts | 15 volts | 15 volts | 15 volts | 15 volts | ||
| ZZT | 42 ohms | 42 ohms | 42 ohms | 42 ohms | ||||
| IR | 0.1000 mA | 1.00E-4 mA | 100 mA | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) |