ROHM Semiconductor USA, LLC Single Zener Diodes EDZVFHT2R6.2B

Description
Zener Diode 6.2V 150mW ±2.18% Surface Mount EMD2
Request a Quote Datasheet
Description
Zener Diode 6.2V 150mW ±2.18% Surface Mount EMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - EDZVFHT2R6.2BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZVFHT2R6.2BCT-ND
Single Zener Diodes EDZVFHT2R6.2BCT-ND
Zener Diode 6.2V 150mW ±2.18% Surface Mount EMD2

Zener Diode 6.2V 150mW ±2.18% Surface Mount EMD2

Buy Now Datasheet
Single Zener Diodes - EDZVFHT2R6.2BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZVFHT2R6.2BDKR-ND
Single Zener Diodes EDZVFHT2R6.2BDKR-ND
Zener Diode 6.2V 150mW ±2.18% Surface Mount EMD2

Zener Diode 6.2V 150mW ±2.18% Surface Mount EMD2

Buy Now Datasheet
Single Zener Diodes - EDZVFHT2R6.2BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZVFHT2R6.2BTR-ND
Single Zener Diodes EDZVFHT2R6.2BTR-ND
Zener Diode 6.2V 150mW ±2.18% Surface Mount EMD2

Zener Diode 6.2V 150mW ±2.18% Surface Mount EMD2

Buy Now Datasheet
Zener Diodes - 2159734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
2159734
Zener Diodes 2159734
Zener Diode

Zener Diode

Supplier's Site
Zener Diodes - 2159733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
2159733
Zener Diodes 2159733
Zener Diode

Zener Diode

Supplier's Site
Zener Diodes - 2159734P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
2159734P
Zener Diodes 2159734P
Zener Diode

Zener Diode

Supplier's Site
Diodes - Zener - Single - EDZVFHT2R6.2B - 870119-EDZVFHT2R6.2B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - EDZVFHT2R6.2B
870119-EDZVFHT2R6.2B
Diodes - Zener - Single - EDZVFHT2R6.2B 870119-EDZVFHT2R6.2B
Manufacturer: Rohm Semiconductor Win Source Part Number: 870119-EDZVFHT2R6.2B Series: Automotive, AEC-Q101 Operating Temperature Range: 150°C (TJ) Features: Zener Diode 6.2 V 150 mW ±2.18% Surface Mount EMD2 Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Family Name: EDZVFHT2 Categories: Discrete Semiconductor Products Case / Package: EMD2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: EDZVFHT2R6.2BTR, EDZVFHT2R6.2BDKR, EDZVFHT2R6.2BCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 870119-EDZVFHT2R6.2B
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode 6.2 V 150 mW ±2.18% Surface Mount EMD2
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Family Name: EDZVFHT2
Categories: Discrete Semiconductor Products
Case / Package: EMD2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: EDZVFHT2R6.2BTR, EDZVFHT2R6.2BDKR, EDZVFHT2R6.2BCT

Buy Now Datasheet
6.2V 150MW Zener Diode - 287-EDZVFHT2R6.2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 150MW Zener Diode
287-EDZVFHT2R6.2B
6.2V 150MW Zener Diode 287-EDZVFHT2R6.2B
DIODE ZENER 6.2V 150MW EMD2 Product overview: EDZVFHT2R6.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVFHT2R6.2B can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 150MW EMD2 Product overview: EDZVFHT2R6.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVFHT2R6.2B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm - 91Y4553 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm
91Y4553
Zener Diode, Aec-Q101, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm 91Y4553
ZENER DIODE, AEC-Q101, 0.15W, SOD-523; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZVFH Series; Automotive RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 0.15W, SOD-523; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZVFH Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - EDZVFHT2R6.2B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
EDZVFHT2R6.2B
Single Zener Diodes EDZVFHT2R6.2B
DIODE ZENER 6.2V 150MW EMD2

DIODE ZENER 6.2V 150MW EMD2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
EDZVFHT2R6.2B
Zener Diodes EDZVFHT2R6.2B
Zener Diodes 6.06-6.33V 5mA SOD-523; EMD2

Zener Diodes 6.06-6.33V 5mA SOD-523; EMD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - EDZVFHT2R6.2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
EDZVFHT2R6.2B
Discrete Semiconductor Products - Diodes - Zener EDZVFHT2R6.2B
DIODE ZENER 6.2V 150MW EMD2

DIODE ZENER 6.2V 150MW EMD2

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diode Arrays Diode Arrays Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number EDZVFHT2R6.2BCT-ND 2159734 2159734P 870119-EDZVFHT2R6.2B 287-EDZVFHT2R6.2B 91Y4553 EDZVFHT2R6.2B EDZVFHT2R6.2B EDZVFHT2R6.2B
Product Name Single Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - EDZVFHT2R6.2B 6.2V 150MW Zener Diode Zener Diode, Aec-Q101, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F) 150 C (302 F) 150 C (302 F)
Diode Type Zener Zener
Diode Applications Voltage Regulation Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS
Package SOD-523; Sod-523 SOD-523; SOD-523 EMD2 Tape & Reel (TR) SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523-2 EMD2
Unlock Full Specs
to access all available technical data