Zener Diode 11V 150mW ±2.09% Surface Mount EMD2
Zener Diode 11V 150mW ±2.09% Surface Mount EMD2
Zener Diode 11V 150mW ±2.09% Surface Mount EMD2
DIODE ZENER 11V 150MW EMD2
ZENER, AEC-Q101, 0.15W, 11V, SOD523; Zener Voltage Vz Typ:11V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance :-; No. of Pins:2Pins; Operating Temperature Max:150 C; Packaging:Cut Tape; Product Range:-; RoHS Compliant: Yes
Zener Diodes 10.76-11.22V 5mA SOD-523; EMD2
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | EDZVFHT2R11BDKR-ND | EDZVFHT2R11B | 92Y2836 | EDZVFHT2R11B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener, Aec-Q101, 0.15W, 11V, Sod523; Zener Voltage Vz Typ Rohm | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | |||
| Package | EMD2 | SOD-523; SOD-523 | SOD-523; SOD-523-2 | |
| VZ | 11 volts | 11 volts | ||
| ZZT | 30 ohms |