Zener Diode 24V 150mW ±2.21% Surface Mount EMD2
Zener Diode 24V 150mW ±2.21% Surface Mount EMD2
DIODE ZENER 24V 150MW EMD2
Zener Diodes 23.72-24.78V 5mA SOD-523; EMD2
ZENER DIODE, AEC-Q101, 0.15W, SOD-523; Zener Voltage Vz Typ:24V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZVFH Series; Automotive RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | EDZVFHT2R24BCT-ND | EDZVFHT2R24B | EDZVFHT2R24B | 91Y4544 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, Aec-Q101, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | |||
| Package | EMD2 | SOD-523; SOD-523-2 | SOD-523; SOD-523 | |
| VZ | 24 volts | 24 volts | ||
| ZZT | 120 ohms |