Zener Diode 2.7V 150mW ±4.07% Surface Mount EMD2
Zener Diode 2.7V 150mW ±4.07% Surface Mount EMD2
Zener Diode 2.7V 150mW ±4.07% Surface Mount EMD2
Zener Diodes 2.69-2.91V 5mA SOD-523; EMD2
DIODE ZENER 2.7V 150MW EMD2
ZENER DIODE, AEC-Q101, 2.7V, SOD-523; Zener Voltage Vz Typ:2.7V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZVFH Series; Automotive RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | EDZVFHT2R2.7BTR-ND | EDZVFHT2R2.7B | EDZVFHT2R2.7B | 27AC4454 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 2.7V, Sod-523; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Package | SOD-523; SOD-523-2 | EMD2 | SOD-523; SOD-523 | |
| Life Cycle Stage | Declining; Not For New Designs | |||
| VZ | 2.7 volts | 2.7 volts | ||
| ZZT | 110 ohms |