Zener Diode 2V 150mW ±4.5% Surface Mount EMD2
Zener Diode 2V 150mW ±4.5% Surface Mount EMD2
ZENER DIODE, AEC-Q101, 0.15W, SOD-523; Zener Voltage Vz Typ:2V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZVFH Series; Automotive RoHS Compliant: Yes
Zener Diodes 2.02-2.2V 5mA SOD-523; EMD2
DIODE ZENER 2V 150MW EMD2
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | EDZVFHT2R2.0BCT-ND | 91Y4542 | EDZVFHT2R2.0B | EDZVFHT2R2.0B |
| Product Name | Single Zener Diodes | Zener Diode, Aec-Q101, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | SOD-523; SOD-523 | SOD-523; SOD-523-2 | EMD2 | |
| Pin Count | 2 | |||
| RoHS Compliant | RoHS | |||
| VZ | 2 volts | 2 volts |