Diode Standard 300V 2A Through Hole DO-15
Diode Standard 300V 2A Through Hole DO-15
2A 300V Ultra Fast Recovery Rectifier, DO-15, Through Hole Product overview: EGP20F from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 2A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP20F can be used for catalog matching and distributor lookup.
2.0A Ultra Fast Recovery Rectifier
2.0A Ultra Fast Recovery Rectifier
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1035952-EGP20F
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 2A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 300V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-15
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Ultra Fast Recovery Power Rectifier; Repetitive Peak Reverse Voltage:300V; Average Forward Current:2A; Diode Configuration:Single
RECTIFIER, SINGLE, 2A, 300V, DO-15; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):2A; Diode Configuration:Single
Rectifiers 2A Rectifier UF Recovery
DIODE GEN PURP 300V 2A DO15
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | EGP20FCT-ND | 280-EGP20F | EGP20F | 1035952-EGP20F | 18C6317 | 07AH3848 | EGP20F | EGP20F |
| Product Name | Single Diodes | Through-Hole 2A 300V Diode and Rectifier | Diodes, Rectifiers - Single - EGP20F | Ultra Fast Recovery Power Rectifier; Repetitive Peak Reverse Voltage Onsemi | Rectifier, Single, 2A, 300V, Do-15; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||||
| Package | Tape and Reel | AXIAL LEAD DO 204 | DO-15; DO-15 | DO-15 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 2 amps | |||||||
| Diode Applications | Rectifier |