1A 50V SMA General Purpose Rectifier Product overview: EGF1A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGF1A can be used for catalog matching and distributor lookup.
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
1.0A Ultra Fast Recovery Rectifier
DIODE GEN PURP 50V 1A DO214AC
Rectifiers 1.0a Rectifier UF Recovery
RECTIFIER, 50V, 1A, DO-214AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single
Rectifiers 1.0a Rectifier UF Recovery
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-EGF1A | EGF1ADKR-ND | EGF1A | EGF1A | EGF1A | 82C2063 | 598-EGF1A |
| Product Name | 1A 50V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, 50V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Rectifiers 1.0a Rectifier UF Recovery | |
| Package | Tape and Reel | SMA; SMA | DO-214AC | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 1 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Applications | Rectifier |