DIODE GEN PURP 100V 5A GP20 Product overview: EGP50B-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP50B-E3/73 can be used for catalog matching and distributor lookup.
Diode Standard 100V 5A Through Hole GP20
Manufacturer: Vishay
Win Source Part Number: 1035959-EGP50B-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 5A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 95pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: GP20
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 1k pcs
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes |
| Product Number | 280-EGP50B-E3/73 | EGP50B-E3/73-ND | 1035959-EGP50B-E3/73 |
| Product Name | 100V 5A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - EGP50B-E3/73 |
| Package | Tape & Box (TB) | ||
| RoHS Compliant | RoHS | ||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Diode Type | Standard |