Vishay Precision Group Switching Diodes EGL41D-E3/96

Description
Vishay EGL41D-E3/96 Switching Diode
Request a Quote Datasheet
Description
Vishay EGL41D-E3/96 Switching Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diodes - 8122060P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8122060P
Switching Diodes 8122060P
Vishay EGL41D-E3/96 Switching Diode

Vishay EGL41D-E3/96 Switching Diode

Supplier's Site
Switching Diodes - 8122060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8122060
Switching Diodes 8122060
Vishay EGL41D-E3/96 Switching Diode

Vishay EGL41D-E3/96 Switching Diode

Supplier's Site
Switching Diodes - 1657125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1657125
Switching Diodes 1657125
Vishay EGL41D-E3/96 Switching Diode

Vishay EGL41D-E3/96 Switching Diode

Supplier's Site
Diodes, Rectifiers - Single - EGL41D-E3/96 - 015208-EGL41D-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - EGL41D-E3/96
015208-EGL41D-E3/96
Diodes, Rectifiers - Single - EGL41D-E3/96 015208-EGL41D-E3/96
Manufacturer: Vishay Win Source Part Number: 015208-EGL41D-E3/96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 015208-EGL41D-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - EGL41D-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
EGL41D-E3/96GICT-ND
Single Diodes EGL41D-E3/96GICT-ND
Diode Standard 200V 1A Surface Mount DO-213AB

Diode Standard 200V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - EGL41D-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-213AB

Diode Standard 200V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - EGL41D-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
EGL41D-E3/96GITR-ND
Single Diodes EGL41D-E3/96GITR-ND
Diode Standard 200V 1A Surface Mount DO-213AB

Diode Standard 200V 1A Surface Mount DO-213AB

Buy Now Datasheet
200V 1A Diode and Rectifier - 280-EGL41D-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-EGL41D-E3/96
200V 1A Diode and Rectifier 280-EGL41D-E3/96
Diode Switching 200V 1A 2-Pin DO-213AB T/R Product overview: EGL41D-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGL41D-E3/96 can be used for catalog matching and distributor lookup.

Diode Switching 200V 1A 2-Pin DO-213AB T/R Product overview: EGL41D-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGL41D-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - EGL41D-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
EGL41D-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers EGL41D-E3/96
DIODE GEN PURP 200V 1A DO213AB

DIODE GEN PURP 200V 1A DO213AB

Supplier's Site
Single Diodes - EGL41D-E3/96 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
EGL41D-E3/96
Single Diodes EGL41D-E3/96
DIODE GEN PURP 200V 1A DO213AB

DIODE GEN PURP 200V 1A DO213AB

Supplier's Site Datasheet
Diode, Fast, 1A, 200V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay - 34M5929 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 1A, 200V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay
34M5929
Diode, Fast, 1A, 200V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay 34M5929
DIODE, FAST, 1A, 200V, SURFACE MOUNT- SMD; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; No. of Pins:2 PinRoHS Compliant: Yes

DIODE, FAST, 1A, 200V, SURFACE MOUNT- SMD; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; No. of Pins:2 PinRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
EGL41D-E3/96
Rectifiers EGL41D-E3/96
Rectifiers RECOMMENDED ALT 625-US1D-E3

Rectifiers RECOMMENDED ALT 625-US1D-E3

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Diodes Rectifiers
Product Number 8122060P 015208-EGL41D-E3/96 EGL41D-E3/96GICT-ND 280-EGL41D-E3/96 EGL41D-E3/96 EGL41D-E3/96 34M5929 EGL41D-E3/96
Product Name Switching Diodes Diodes, Rectifiers - Single - EGL41D-E3/96 Single Diodes 200V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diode, Fast, 1A, 200V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay Rectifiers
Diode Applications Switching
RoHS Compliant RoHS
Diode Type Standard
VF 1 volts 1 volts 1 volts 1 volts
VR 200 volts 200 volts
Unlock Full Specs
to access all available technical data