ROHM Semiconductor USA, LLC Diode Arrays EMP11T2R

Description
Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount SOT-563, SOT-666
Request a Quote Datasheet
Description
Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount SOT-563, SOT-666
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - EMP11T2RTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
EMP11T2RTR-ND
Diode Arrays EMP11T2RTR-ND
Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount SOT-563, SOT-666

Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount SOT-563, SOT-666

Buy Now Datasheet
Diode Arrays - EMP11T2RCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
EMP11T2RCT-ND
Diode Arrays EMP11T2RCT-ND
Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount SOT-563, SOT-666

Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount SOT-563, SOT-666

Buy Now Datasheet
Diode Arrays - EMP11T2RDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
EMP11T2RDKR-ND
Diode Arrays EMP11T2RDKR-ND
Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount SOT-563, SOT-666

Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount SOT-563, SOT-666

Buy Now Datasheet
Singapore, Singapore
80V 100MA Diode and Rectifier
286-EMP11T2R
80V 100MA Diode and Rectifier 286-EMP11T2R
DIODE ARRAY GP 80V 100MA EMD6 Product overview: EMP11T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-EMP11T2R can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 100MA EMD6 Product overview: EMP11T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-EMP11T2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - EMP11T2R - 051199-EMP11T2R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - EMP11T2R
051199-EMP11T2R
Diodes, Rectifiers - Arrays - EMP11T2R 051199-EMP11T2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 051199-EMP11T2R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Pair Common Anode Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: EMD6 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 051199-EMP11T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMD6
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - EMP11T2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
EMP11T2R
Discrete Semiconductor Products - Diodes - Rectifiers EMP11T2R
DIODE ARRAY GP 80V 100MA EMD6

DIODE ARRAY GP 80V 100MA EMD6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number EMP11T2RTR-ND 286-EMP11T2R 051199-EMP11T2R EMP11T2R
Product Name Diode Arrays 80V 100MA Diode and Rectifier Diodes, Rectifiers - Arrays - EMP11T2R Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package SOT-563, SOT-666 Tape & Reel (TR) EMD6
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data