Vishay Intertechnology, Inc. 50V 1A Diode and Rectifier EGF1A-E3/5CA

Description
ULTRA FAST RECOVERY RECTFR 50V 1A 2PIN DO-214BA - Tape and Reel Product overview: EGF1A-E3/5CA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGF1A-E3/5CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ULTRA FAST RECOVERY RECTFR 50V 1A 2PIN DO-214BA - Tape and Reel Product overview: EGF1A-E3/5CA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGF1A-E3/5CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 1A Diode and Rectifier - 280-EGF1A-E3/5CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 1A Diode and Rectifier
280-EGF1A-E3/5CA
50V 1A Diode and Rectifier 280-EGF1A-E3/5CA
ULTRA FAST RECOVERY RECTFR 50V 1A 2PIN DO-214BA - Tape and Reel Product overview: EGF1A-E3/5CA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGF1A-E3/5CA can be used for catalog matching and distributor lookup.

ULTRA FAST RECOVERY RECTFR 50V 1A 2PIN DO-214BA - Tape and Reel Product overview: EGF1A-E3/5CA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGF1A-E3/5CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-EGF1A-E3/5CATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 1A Surface Mount DO-214BA (GF1)

Diode Standard 50V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - 112-EGF1A-E3/5CACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 50V 1A DO214BA

DIODE GEN PURP 50V 1A DO214BA

Buy Now Datasheet
Single Diodes - 112-EGF1A-E3/5CADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 50V 1A DO214BA

DIODE STANDARD 50V 1A DO214BA

Buy Now Datasheet
Diodes, Rectifiers - Single - EGF1A-E3/5CA - 872733-EGF1A-E3/5CA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - EGF1A-E3/5CA
872733-EGF1A-E3/5CA
Diodes, Rectifiers - Single - EGF1A-E3/5CA 872733-EGF1A-E3/5CA
Manufacturer: Vishay Win Source Part Number: 872733-EGF1A-E3/5CA Series: SUPERECTIFIER® Features: Diode Standard 50 V 1A Surface Mount DO-214BA (GF1) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214BA Package: Reel - TR Mounting: Surface Mount Family Name: EGF1 Categories: Discrete Semiconductor Products Case / Package: DO-214BA (GF1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 6500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 872733-EGF1A-E3/5CA
Series: SUPERECTIFIER®
Features: Diode Standard 50 V 1A Surface Mount DO-214BA (GF1)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214BA
Package: Reel - TR
Mounting: Surface Mount
Family Name: EGF1
Categories: Discrete Semiconductor Products
Case / Package: DO-214BA (GF1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 6500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - EGF1A-E3/5CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
EGF1A-E3/5CA
Discrete Semiconductor Products - Diodes - Rectifiers EGF1A-E3/5CA
DIODE GEN PURP 50V 1A DO214BA

DIODE GEN PURP 50V 1A DO214BA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
EGF1A-E3/5CA
Rectifiers EGF1A-E3/5CA
Rectifiers 50 Volt 1.0A 50ns Glass Passivated

Rectifiers 50 Volt 1.0A 50ns Glass Passivated

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-EGF1A-E3/5CA 112-EGF1A-E3/5CATR-ND 872733-EGF1A-E3/5CA EGF1A-E3/5CA EGF1A-E3/5CA
Product Name 50V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - EGF1A-E3/5CA Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data