The Fast Diode, 2A, 100V, DO-204AC from Vishay is designed for high reliability and efficiency in various applications. It features a maximum repetitive peak reverse voltage of 100V and an average forward current rating of 2A. The diode has a low forward voltage drop of 0.95V and a fast reverse recovery time of 50ns, making it suitable for high-frequency rectification and freewheeling applications in switching mode converters and inverters. It can handle a peak forward surge current of 75A and operates within a temperature range of -65°C to +150°C. The device is housed in a DO-204AC package and is RoHS compliant, ensuring it meets environmental standards.
DIODE 2 A, 100 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: EGP20B-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP20B-E3/54 can be used for catalog matching and distributor lookup.
Diode Standard 100V 2A Through Hole DO-204AC (DO-15)
Diode Standard 100V 2A Through Hole DO-204AC (DO-15)
Manufacturer: Vishay
Win Source Part Number: 1035949-EGP20B-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 2A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 70pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
FAST DIODE, 2A, 100V, DO-204AC, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single
FAST DIODE, 2A, 100V, DO-204AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single
DIODE GEN PURP 100V 2A DO204AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-EGP20B-E3/54 | EGP20B-E3/54GITR-ND | 1035949-EGP20B-E3/54 | 76K4609 | 05R5597 | EGP20B-E3/54 | EGP20B-E3/54 |
| Product Name | 2 A 100 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - EGP20B-E3/54 | Fast Diode, 2A, 100V, Do-204Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay | Fast Diode, 2A, 100V, Do-204Ac; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Diode Type | Standard | ||||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | 0.9500 volts | |||
| VR | 100 volts |