DIODE 2 A, 400 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: EGP20G-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP20G-E3/54 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1035953-EGP20G-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 2A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Diode Standard 400V 2A Through Hole DO-204AC (DO-15)
Diode Standard 400V 2A Through Hole DO-204AC (DO-15)
DIODE GEN PURP 400V 2A DO204AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-EGP20G-E3/54 | 1035953-EGP20G-E3/54 | EGP20G-E3/54GITR-ND | EGP20G-E3/54 | EGP20G-E3/54 |
| Product Name | 2 A 400 V Diode and Rectifier | Diodes, Rectifiers - Single - EGP20G-E3/54 | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | |||
| VR | 400 volts |